3V TO 5.5V, 4-PHASE, STEP-DOWN C
3V TO 5.5V, 4-PHASE, STEP-DOWN C
3V TO 5.5V, 4-PHASE, STEP-DOWN C
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ5756AWSC-00CT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 54-UFBGA, WLCSP |
| Special Features | Multiple Outputs; Synchronous Rectification |
| Output Voltage | 0.4000 to 2.05 volts |