RichTek Technology Corporation DC DC Switching Controllers RT8108FGSP

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1028-1112-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-1112-2-ND
DC DC Switching Controllers 1028-1112-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8108FGSP - 793417-RT8108FGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8108FGSP
793417-RT8108FGSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8108FGSP 793417-RT8108FGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 793417-RT8108FGSP Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Frequency - Switching: 500kHz Control Features: Enable, Phase Control Supply Voltage: 4.75 V ~ 13.2 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: RT8108 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOP Duty Cycle (Maximum): 85% Alternative Parts (Cross-Reference): LTC1753CG#PBF; LTC1753CG#TRPBF; S-8521A50MC-AYJT2U ; S-8520A50MC-AWJT2G; ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793417-RT8108FGSP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Enable, Phase Control
Supply Voltage: 4.75 V ~ 13.2 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: RT8108
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOP
Duty Cycle (Maximum): 85%
Alternative Parts (Cross-Reference): LTC1753CG#PBF; LTC1753CG#TRPBF; S-8521A50MC-AYJT2U ; S-8520A50MC-AWJT2G;
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - RT8108FGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8108FGSP
DC DC Switching Controllers RT8108FGSP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8108FGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8108FGSP
PMIC - Voltage Regulators - DC DC Switching Controllers RT8108FGSP
IC REG CTRLR BUCK 8SOP

IC REG CTRLR BUCK 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1112-2-ND 793417-RT8108FGSP RT8108FGSP RT8108FGSP
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8108FGSP DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck; Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, Phase Control Enable, Phase Control
fsw 500 kHz 500 kHz 500 kHz 500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LM22670-Q1 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Synchronization or Adjustable Switching Freq - LM22670QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Controllers - CHL8318-20-04CRT - Lingto Electronic Limited
Specs
Special Features Enable
fsw 200 to 1000 kHz
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - 620-APM81815KNBJTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 24-PowerFQFN Module, 21 Leads
View Details