Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 700mA 8-WFDFN Exposed Pad
IC REG BUCK ADJ 700MA 8WDFN
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 700mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 700mA 8-WFDFN Exposed Pad
IC REG BUCK ADJ 700MA 8WDFN-SL
IC REG BUCK ADJ 700MA 8WDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ2130BGQW-QTTR-ND | RTQ2130BGQW-QT | RTQ2130BGQW-QT | RTQ2130BGQW-QT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 volts | 2.5 to ? volts | 2.5 volts |