RichTek Technology Corporation DC DC Switching Controllers RT8120HGSP

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1028-RT8120HGSPTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8120HGSPTR-ND
DC DC Switching Controllers 1028-RT8120HGSPTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8120HGSPCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8120HGSPCT-ND
DC DC Switching Controllers 1028-RT8120HGSPCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8120HGSPDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8120HGSPDKR-ND
DC DC Switching Controllers 1028-RT8120HGSPDKR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120HGSP - 720143-RT8120HGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120HGSP
720143-RT8120HGSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120HGSP 720143-RT8120HGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 720143-RT8120HGSP Manufacturer Homepage: www.richtek.com Reference case: SOP8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Richtek USA Inc.
Win Source Part Number: 720143-RT8120HGSP
Manufacturer Homepage: www.richtek.com
Reference case: SOP8
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now
DC DC Switching Controllers - RT8120HGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8120HGSP
DC DC Switching Controllers RT8120HGSP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-RT8120HGSPTR-ND 720143-RT8120HGSP RT8120HGSP
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120HGSP DC DC Switching Controllers
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification
fsw 300 kHz 300 kHz
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data