RichTek Technology Corporation Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers RT8816AGQW

Description
Win Source Part Number: 960739-RT8816AGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 750kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8816AGQWTR,10 28-RT8816AGQWDKR,102 8-RT8816AGQWCT
Request a Quote Datasheet
Description
Win Source Part Number: 960739-RT8816AGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 750kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8816AGQWTR,10 28-RT8816AGQWDKR,102 8-RT8816AGQWCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 960739-RT8816AGQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
960739-RT8816AGQW
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 960739-RT8816AGQW
Win Source Part Number: 960739-RT8816AGQW Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Output Type: PWM Signal Function: Step-Down Topology: Buck Frequency - Switching: 250kHz ~ 750kHz Control Features: Current Limit, Enable, Soft Start Number of Outputs: 2 Output Configuration: Positive Synchronous Rectifier: Yes Output Phases: 2 Clock Sync: Yes Package / Case: 20-WFQFN Exposed Pad Supplier Device Package: 20-WQFN (3x3) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.5V ~ 26V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Other Names: 1028-RT8816AGQWTR,10 28-RT8816AGQWDKR,102 8-RT8816AGQWCT

Win Source Part Number: 960739-RT8816AGQW
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Output Type: PWM Signal
Function: Step-Down
Topology: Buck
Frequency - Switching: 250kHz ~ 750kHz
Control Features: Current Limit, Enable, Soft Start
Number of Outputs: 2
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Phases: 2
Clock Sync: Yes
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.5V ~ 26V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Other Names: 1028-RT8816AGQWTR,1028-RT8816AGQWDKR,1028-RT8816AGQWCT

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8816AGQWTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8816AGQWTR-ND
DC DC Switching Controllers 1028-RT8816AGQWTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8816AGQWCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8816AGQWCT-ND
DC DC Switching Controllers 1028-RT8816AGQWCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - RT8816AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8816AGQW
DC DC Switching Controllers RT8816AGQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - RT8816AGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
RT8816AGQW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT8816AGQW
IC PWM CTRLR BUCK WQFN-20

IC PWM CTRLR BUCK WQFN-20

Supplier's Site
DC DC Switching Controllers - RT8816AGQW - ODG (Origin Data Global)
Shenzhen, China
DC DC Switching Controllers
RT8816AGQW
DC DC Switching Controllers RT8816AGQW
IC PWM CTRLR BUCK WQFN-20

IC PWM CTRLR BUCK WQFN-20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 960739-RT8816AGQW 1028-RT8816AGQWTR-ND RT8816AGQW RT8816AGQW RT8816AGQW
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck Buck
Output Voltage Type PWM Signal Fixed; PWM Signal
Package Type Other; Tape & Reel Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad Other; 20-WFQFN Exposed Pad
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Soft Start Synchronous Rectification Multiple Outputs
Unlock Full Specs
to access all available technical data

Similar Products

DC DC Switching Controllers - 111-4193PBF - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TL5001AM PWM Controller with Wide Input Voltage Range - 5962-9958302Q2A - Texas Instruments
Specs
Configuration / Function Buck; Boost
Output Voltage Type Fixed
Package Type Other; CDIP,LCCC
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP3604AR - Lingto Electronic Limited
Specs
IOUT 0.1200 amps
fsw 120 kHz
View Details