RichTek Technology Corporation DC DC Switching Controllers RT8202GQW

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (4x4)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - RT8202GQW-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
RT8202GQW-ND
DC DC Switching Controllers RT8202GQW-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202GQW - 793420-RT8202GQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202GQW
793420-RT8202GQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202GQW 793420-RT8202GQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 793420-RT8202GQW Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Output Type: Transistor Driver Function: Step-Down Topology: Buck Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good Supply Voltage: 4.5 V ~ 5.5 V Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: Yes Family Name: RT8202 Output Phases: 1 Clock Sync: No Categories: Integrated Circuits (ICs) Manufacturer Package: 16-WQFN (4x4) Alternative Parts (Cross-Reference): ISL62875HRUZ-T; SC493ULTRT; NCP5212TMNTXG; NCP5212AMNTXG; Introduction Date: March 02, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793420-RT8202GQW
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WQFN Exposed Pad
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Supply Voltage: 4.5 V ~ 5.5 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Family Name: RT8202
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-WQFN (4x4)
Alternative Parts (Cross-Reference): ISL62875HRUZ-T; SC493ULTRT; NCP5212TMNTXG; NCP5212AMNTXG;
Introduction Date: March 02, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
DC DC Switching Controllers - RT8202GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8202GQW
DC DC Switching Controllers RT8202GQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (4x4)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8202GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8202GQW
PMIC - Voltage Regulators - DC DC Switching Controllers RT8202GQW
IC REG CTRLR BUCK 16WQFN

IC REG CTRLR BUCK 16WQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT8202GQW-ND 793420-RT8202GQW RT8202GQW RT8202GQW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202GQW DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck Buck; Buck
Package Type Other; 16-WQFN Exposed Pad Other; 16-WQFN Exposed Pad Other; 16-WQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Phase Control, Power Good Internal Current Limit; Current Limit, Enable, On Time Control, Phase Control, Power Good
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - ADP3000ANZ-12 - 910681-ADP3000ANZ-12 - Win Source Electronics
Specs
Configuration / Function Boost
Package Type DIP; Other; 8-PDIP
Life Cycle Stage PhaseOut; Obsolete
View Details
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - CHL8103-09CRT - 810264-CHL8103-09CRT - Win Source Electronics
Specs
Configuration / Function Buck
Output Voltage Type PWM
Package Type Other; 40-VFQFN Exposed Pad
View Details
3 suppliers
Switching Regulators - 1619073 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 94 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2.5A 384kHz SOIC Voltage Regulator IC - 750-A8282SLBTR - ERSAELECTRONICS PTE. LTD.
Specs
VIN 47 volts
Operating Temperature -20 C (-4 F)
View Details
3 suppliers