Manufacturer: Richtek USA Inc.
Win Source Part Number: 062722-RT9261-27GX
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Frequency - Switching: 120kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 60mA (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: SOT-89-3
Purpose: Step-Up
Maximum Input Voltage: 7V
Nominal Output Voltage (Min/Fixed): 2.7V
Minimum Input Voltage: 1V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 60mA (Switch) TO-243AA
IC REG BOOST 2.7V 60MA SOT89-3
IC REG BOOST 2.7V 60MA SOT89-3
Boost Switching Regulator IC Positive Fixed 2.7V 1 Output 60mA (Switch) TO-243AA
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 062722-RT9261-27GX | RT9261-27GX-ND | RT9261-27GX | RT9261-27GX | RT9261-27GX |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9261-27GX | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | ||
| Package Type | SOT89; Other; SOT-89-3 | Other; TO-243AA | Other; TO-243AA | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification |