Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 32-WFQFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 1316425-RTQ2115AGQWT
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 300kHz ~ 2.2MHz
Voltage - Output (Max): 6V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 36V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Supplier Device Package: 32-WQFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 32-WFQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RTQ2115AGQWT-QA
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 32-WFQFN Exposed Pad
IC REG BUCK ADJ 3A 32WQFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ2115AGQWT-QATR-ND | 1316425-RTQ2115AGQWT-QA | RTQ2115AGQWT-QA | RTQ2115AGQWT-QA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | Other; 32-WFQFN Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.8000 to 6 volts | 0.8000 to 6 volts | 0.8000 volts |