Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-WQFN (3.5x3.5)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 110724-RT8209MGQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WQFN (3.5x3.5)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC REG CTRLR BUCK 14WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-WQFN (3.5x3.5)
IC REG CTRLR BUCK 14WQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1130-2-ND | 110724-RT8209MGQW | RT8209MGQW | RT8209MGQW | RT8209MGQW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8209MGQW | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Package Type | Other; 14-PowerWFQFN | Other; 14-WQFN (3.5x3.5) | Other; 14-PowerWFQFN | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Phase Control, Power Good | Internal Current Limit; Current Limit, Enable, On Time Control, Phase Control, Power Good | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |