RichTek Technology Corporation DC DC Switching Controllers RT8128CGSP

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - RT8128CGSPCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
RT8128CGSPCT-ND
DC DC Switching Controllers RT8128CGSPCT-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
DC DC Switching Controllers - RT8128CGSPTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
RT8128CGSPTR-ND
DC DC Switching Controllers RT8128CGSPTR-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8128CGSP - 892536-RT8128CGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8128CGSP
892536-RT8128CGSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8128CGSP 892536-RT8128CGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 892536-RT8128CGSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOP-EP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Family Name: RT8128 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: RT8128CGSPCT, RT8128CGSPTR, -RT8128CGSP

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892536-RT8128CGSP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 8-SOP-EP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Family Name: RT8128
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: RT8128CGSPCT, RT8128CGSPTR, -RT8128CGSP

Buy Now Datasheet
DC DC Switching Controllers - RT8128CGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8128CGSP
DC DC Switching Controllers RT8128CGSP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8128CGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8128CGSP
PMIC - Voltage Regulators - DC DC Switching Controllers RT8128CGSP
IC REG PWM CONTROLLER 8SOP

IC REG PWM CONTROLLER 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number RT8128CGSPCT-ND 892536-RT8128CGSP RT8128CGSP RT8128CGSP
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8128CGSP DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOP-EP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Synchronous Rectification Enable, Power Good
fsw 300 kHz 300 kHz 300 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - LM22680QMRX-ADJ/S7002842 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Life Cycle Stage Active
Output Voltage 1.28 volts
View Details
2 suppliers
PFC (Power Factor Correction) - ICE2PCS03HKLA1 - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 8-DIP (0.300", 7.62mm)
VIN 11 to 25 volts
fsw 100 kHz
View Details
Ultra Low Iq, Wide Input, 2.4Mhz, .5A Synchronous Buck Regulator - ARG81800KESJSR-1 - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
Package Type Other; 20-Pin QFN
View Details
6 suppliers