RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8525GS RT8525GS

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793434-RT8525GS Series: * Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Family Name: RT8525GS Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 793434-RT8525GS Series: * Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Family Name: RT8525GS Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8525GS - 793434-RT8525GS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8525GS
793434-RT8525GS
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8525GS 793434-RT8525GS
Manufacturer: Richtek USA Inc. Win Source Part Number: 793434-RT8525GS Series: * Packaging: Reel package Package: 14-SOIC (0.154", 3.90mm Width) Family Name: RT8525GS Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOP Introduction Date: March 26, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Richtek USA Inc.
Win Source Part Number: 793434-RT8525GS
Series: *
Packaging: Reel package
Package: 14-SOIC (0.154", 3.90mm Width)
Family Name: RT8525GS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOP
Introduction Date: March 26, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8525GSCT-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8525GSCT-ND
DC DC Switching Controllers 1028-RT8525GSCT-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8525GSDKR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8525GSDKR-ND
DC DC Switching Controllers 1028-RT8525GSDKR-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Buy Now Datasheet
DC DC Switching Controllers - 1028-RT8525GSTR-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-RT8525GSTR-ND
DC DC Switching Controllers 1028-RT8525GSTR-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8525GS - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8525GS
PMIC - Voltage Regulators - DC DC Switching Controllers RT8525GS
IC REG BOOST CTRLR DIM SOP-14

IC REG BOOST CTRLR DIM SOP-14

Supplier's Site Datasheet
DC DC Switching Controllers - RT8525GS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8525GS
DC DC Switching Controllers RT8525GS
Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Boost Regulator Positive Output Step-Up DC-DC Controller IC 14-SOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - RT8525GS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
RT8525GS
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT8525GS
IC REG BOOST CTRLR DIM SOP-14

IC REG BOOST CTRLR DIM SOP-14

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 793434-RT8525GS 1028-RT8525GSCT-ND RT8525GS RT8525GS RT8525GS
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8525GS DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Configuration / Function Boost
fsw 200 kHz 200 kHz 200 kHz 200 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Special Features Dimming, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data