"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"
IC REG BUCK ADJ 600MA HTMSOP-8
IC REG BUCK ADJ 600MA HTMSOP-8
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-19932CA-S8T1U7TR-ND | S-19932CA-S8T1U7 | S-19932CA-S8T1U7 | S-19932CA-S8T1U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad" | SSOP | SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 to 12 volts | 2.5 volts | 2.5 to 12 volts |