"Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Manufacturer: Richtek USA Inc.
Win Source Part Number: 117888-RT8288AZSP
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 4A
Family Name: RT8288A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP-EP
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.808V
Maximum Output Voltage: 15V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): SIC413CB-T1-E3; BD86120EFJ-E2; LT1506IR-SYNC#PBF;
Introduction Date: June 22, 2012
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 4A 8SOP
IC REG BUCK ADJUSTABLE 4A 8SOP
Buck Switching Regulator IC Positive Adjustable 0.808V 1 Output 4A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 4A 8SOP
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1148-1-ND | 117888-RT8288AZSP | RT8288AZSP | RT8288AZSP | RT8288AZSP | RT8288AZSP |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8288AZSP | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SOP-EP | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.8080 to 15 volts | 0.8080 volts | 0.8080 volts | 0.8080 volts | 0.8080 to 15 volts |