Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT8108BGSTR-ND | RT8108BGS |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) |
| Special Features | Synchronous Rectification | |
| fsw | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |