Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
Manufacturer: Richtek USA Inc.
Win Source Part Number: 138392-RT8120DGSP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Phase Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOP
Purpose: Step-Down
Supply Voltage - Operating: 3 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG CTRLR BUCK 8SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1115-1-ND | 138392-RT8120DGSP | RT8120DGSP | RT8120DGSP |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8120DGSP | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Other; 8-SOP | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Phase Control | Enable, Phase Control | |
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |