Win Source Part Number: 1249971-S-8335A120FT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Current - Output: 60mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost, Buck-Boost
Frequency - Switching: 100kHz
Voltage - Output (Max): 12.41V, -8.59V
Number of Outputs: 1
Output Configuration: Positive and Negative (Dual Rail)
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 6.66V, -4.61V
Synchronous Rectifier: No
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8335
Product Status: Not For New Designs
"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 6.66V, -4.61V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)"
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 6.66V, -4.61V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
IC REG BUCK BST ADJ 60MA 24TSSOP
IC REG BUCK BST ADJ 60MA 24TSSOP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249971-S-8335A120FT-TB-G | S-8335A120FT-TB-G-ND | S-8335A120FT-TB-G | S-8335A120FT-TB-G | S-8335A120FT-TB-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Buck-Boost | Boost; Buck-Boost | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; Tray | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | SSOP | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |