Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1A 10-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 0.8V 1 Output 1A 10-WFDFN Exposed Pad
IC REG BUCK ADJ 1A SYNC WDFN-10
IC REG BUCK 0.8V 1A 10WDFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RTQ2131B-50GQW-QACT-ND | RTQ2131B-50GQW-QA | RTQ2131B-50GQW-QA | RTQ2131B-50GQW-QA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts | 0.8000 volts |