Buck Switching Regulator IC Positive Programmable 0.3V 3 Output 20A 30-PowerWFQFN
Buck Switching Regulator IC Positive Programmable 0.3V 3 Output 20A 30-PowerWFQFN
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ2134GQWTF-21-QA-00TR-ND | RTQ2134GQWTF-21-QA-00 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable |
| Package Type | Other; 30-PowerWFQFN | Other; 30-PowerWFQFN |
| Special Features | Multiple Outputs; Synchronous Rectification | |
| Output Voltage | 0.3000 to 1.85 volts | 0.3000 to 1.85 volts |