ABLIC Inc. DC DC Switching Controllers S-8337ACAA-P8T1G

Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Request a Quote Datasheet
Description
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - S-8337ACAA-P8T1G-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
S-8337ACAA-P8T1G-ND
DC DC Switching Controllers S-8337ACAA-P8T1G-ND
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - 1250316-S-8337ACAA-P8T1G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
1250316-S-8337ACAA-P8T1G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers 1250316-S-8337ACAA-P8T1G
Win Source Part Number: 1250316-S-8337ACAA-P 8T1G Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Output Type: Transistor Driver Function: Step-Up Topology: Boost Frequency - Switching: 257.4kHz ~ 1.134MHz Control Features: Current Limit, Enable, Frequency Control Number of Outputs: 1 Output Configuration: Positive Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 89% Clock Sync: No Package / Case: 8-SMD, Flat Lead Supplier Device Package: 8-SON (A) (2.9x2.8) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 6V ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: ABLIC Inc. Base Product Number: S-8337 Product Status: Not For New Designs

Win Source Part Number: 1250316-S-8337ACAA-P8T1G
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: Transistor Driver
Function: Step-Up
Topology: Boost
Frequency - Switching: 257.4kHz ~ 1.134MHz
Control Features: Current Limit, Enable, Frequency Control
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 89%
Clock Sync: No
Package / Case: 8-SMD, Flat Lead
Supplier Device Package: 8-SON (A) (2.9x2.8)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 6V
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8337
Product Status: Not For New Designs

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
S-8337ACAA-P8T1G
Switching Controllers S-8337ACAA-P8T1G
Switching Controllers STEPUP1.2MHZ PWM SWR

Switching Controllers STEPUP1.2MHZ PWM SWR

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
S-8337ACAA-P8T1G
PMIC - Voltage Regulators - DC DC Switching Controllers S-8337ACAA-P8T1G
IC REG CTRLR BOOST 8SON

IC REG CTRLR BOOST 8SON

Supplier's Site Datasheet
DC DC Switching Controllers - S-8337ACAA-P8T1G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
S-8337ACAA-P8T1G
DC DC Switching Controllers S-8337ACAA-P8T1G
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)

Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-SON (A) (2.9x2.8)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number S-8337ACAA-P8T1G-ND 1250316-S-8337ACAA-P8T1G S-8337ACAA-P8T1G S-8337ACAA-P8T1G S-8337ACAA-P8T1G
Product Name DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Boost Boost
Package Type Other; 8-SMD, Flat Leads Other; Tape & Reel (TR) Other; 8-SMD, Flat Lead
fsw 257 to 1134 kHz 257 to 1134 kHz 257 to 1134 kHz 257 to 1134 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Unlock Full Specs
to access all available technical data