RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RTQ6362GQW

Description
Win Source Part Number: 1351934-RTQ6362GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RTQ6362
Request a Quote Datasheet
Description
Win Source Part Number: 1351934-RTQ6362GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RTQ6362
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1351934-RTQ6362GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1351934-RTQ6362GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1351934-RTQ6362GQW
Win Source Part Number: 1351934-RTQ6362GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RTQ6362

Win Source Part Number: 1351934-RTQ6362GQW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RTQ6362

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ6362GQWCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ6362GQWCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ6362GQWCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ6362GQWDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ6362GQWDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ6362GQWDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ6362GQWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ6362GQWTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ6362GQWTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RTQ6362GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RTQ6362GQW
Voltage Regulators - DC DC Switching Regulators RTQ6362GQW
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RTQ6362GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RTQ6362GQW
PMIC - Voltage Regulators - DC DC Switching Regulators RTQ6362GQW
IC BUCK 2.5A ASYNC WDFN-10S

IC BUCK 2.5A ASYNC WDFN-10S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1351934-RTQ6362GQW 1028-RTQ6362GQWCT-ND RTQ6362GQW RTQ6362GQW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Infineon Technologies AG
Specs
Package Type Other; Tube/Rail
fsw 65 kHz
Duty Cycle 75
View Details
Switching Regulators - 1333339P - RS Components, Ltd.
Specs
IOUT 1.5 amps
Efficiency 97 %
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers