Manufacturer: Richtek USA Inc.
Win Source Part Number: 1092926-RT8807BGQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 500kHz
Control Features: Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 2
Duty Cycle (Max): 75%
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-WQFN (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 10.8 V to 13.2 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
IC REG CTRLR BUCK 24WQFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-WQFN (4x4)
IC REG CTRLR BUCK 24WQFN
IC REG CTRLR BUCK 24WQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1092926-RT8807BGQW | 1028-1171-1-ND | RT8807BGQW | RT8807BGQW | 682-RT8807BGQW | RT8807BGQW |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8807BGQW | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REG CTRLR BUCK 24WQFN | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | Transistor Driver | |||
| Package Type | Other; 24-WQFN (4x4) | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, Frequency Control, Phase Control, Power Good, Soft Start | |||
| fsw | 500 kHz | 500 kHz | 500 kHz | 500 kHz | 500 kHz |