RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8099GQU RT8099GQU

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 846204-RT8099GQU Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1290-6, 1028-1290-1, 1028-1290-2, -RT8099GQU
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 846204-RT8099GQU Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1290-6, 1028-1290-1, 1028-1290-2, -RT8099GQU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8099GQU - 846204-RT8099GQU - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8099GQU
846204-RT8099GQU
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8099GQU 846204-RT8099GQU
Manufacturer: Richtek USA Inc. Win Source Part Number: 846204-RT8099GQU Features: Switching Regulator IC Output Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1290-6, 1028-1290-1, 1028-1290-2, -RT8099GQU

Manufacturer: Richtek USA Inc.
Win Source Part Number: 846204-RT8099GQU
Features: Switching Regulator IC Output
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1290-6, 1028-1290-1, 1028-1290-2, -RT8099GQU

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1290-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1290-6-ND
Voltage Regulators - DC DC Switching Regulators 1028-1290-6-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1290-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1290-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1290-2-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-1290-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1290-1-ND
Voltage Regulators - DC DC Switching Regulators 1028-1290-1-ND
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8099GQU - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8099GQU
Voltage Regulators - DC DC Switching Regulators RT8099GQU
Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8099GQU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8099GQU
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8099GQU
IC REG BUCK ADJ 600MA 6UDFN

IC REG BUCK ADJ 600MA 6UDFN

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8099GQU - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8099GQU
PMIC - Voltage Regulators - DC DC Switching Regulators RT8099GQU
IC REG BUCK ADJ 600MA 6UDFN

IC REG BUCK ADJ 600MA 6UDFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 846204-RT8099GQU 1028-1290-6-ND RT8099GQU RT8099GQU RT8099GQU
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8099GQU Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Package Type Other; Reel - TR Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Life Cycle Stage PhaseOut; Obsolete Active Active
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Special Features Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz, 2A Buck Regulator - A8582KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
7 suppliers
Power Management IC - 759-ICE2PCS05GXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 21 to 285 kHz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
LM22673-Q1 3A SIMPLE SWITCHER?, Step-Down Voltage Reg. with Adjustable Soft-Start and Current Limit - LM22673QMR-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD,TO-263
View Details
8 suppliers