RichTek Technology Corporation Voltage Regulators - DC DC Switching Regulators RT8295BHGSP

Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1028-1153-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-1153-2-ND
Voltage Regulators - DC DC Switching Regulators 1028-1153-2-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8295BHGSP - 892542-RT8295BHGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8295BHGSP
892542-RT8295BHGSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8295BHGSP 892542-RT8295BHGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 892542-RT8295BHGSP Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: RT8295 Categories: Integrated Circuits (ICs) Case / Package: 8-SOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1153-6, 1028-1153-1, -RT8295BHGSP, 1028-1153-2

Manufacturer: Richtek USA Inc.
Win Source Part Number: 892542-RT8295BHGSP
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: RT8295
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1153-6, 1028-1153-1, -RT8295BHGSP, 1028-1153-2

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8295BHGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8295BHGSP
Voltage Regulators - DC DC Switching Regulators RT8295BHGSP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RT8295BHGSP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RT8295BHGSP
PMIC - Voltage Regulators - DC DC Switching Regulators RT8295BHGSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site Datasheet
IC REG BUCK ADJ 2A SYNC 8SOP - 682-RT8295BHGSP - Utmel Electronic Limited
Hong Kong, China
IC REG BUCK ADJ 2A SYNC 8SOP
682-RT8295BHGSP
IC REG BUCK ADJ 2A SYNC 8SOP 682-RT8295BHGSP
IC REG BUCK ADJ 2A SYNC 8SOP

IC REG BUCK ADJ 2A SYNC 8SOP

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8295BHGSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8295BHGSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8295BHGSP
IC REG BUCK ADJUSTABLE 2A 8SOP

IC REG BUCK ADJUSTABLE 2A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1153-2-ND 892542-RT8295BHGSP RT8295BHGSP RT8295BHGSP 682-RT8295BHGSP RT8295BHGSP
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8295BHGSP Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators IC REG BUCK ADJ 2A SYNC 8SOP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOP-EP SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad SOIC
Special Features Synchronous Rectification
Output Voltage 0.8000 to 15 volts 0.8000 to 15 volts 0.8000 volts
Unlock Full Specs
to access all available technical data