Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 10-WFDFN Exposed Pad
Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 10-WFDFN Exposed Pad
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027608-RT9276GQW
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Boost
Frequency - Switching: 1.2MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Purpose: Step-Up
Maximum Input Voltage: 5V
Nominal Output Voltage (Min/Fixed): 1.2V
Maximum Output Voltage: 5V
Minimum Input Voltage: 1.2V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Boost Switching Regulator IC Positive Adjustable 1.2V 1 Output 10-WFDFN Exposed Pad
IC REG BOOST ADJ 10WDFN
IC REG BOOST ADJUSTABLE 10WDFN
IC REG BOOST ADJUSTABLE 10WDFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1184-6-ND | 027608-RT9276GQW | RT9276GQW | RT9276GQW | RT9276GQW | RT9276GQW |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9276GQW | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 1.2 to 5 volts | 1.2 volts | 1.2 to 5 volts | 1.2 volts | 1.2 volts |