Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 8-WFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 8-WFDFN Exposed Pad
IC REG BUCK 5V 700MA 8WDFN
IC REG BUCK 5V 700MA 8WDFN-SL
Buck Switching Regulator IC Positive Fixed 5V 1 Output 700mA 8-WFDFN Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | RTQ2130B-50GQW-QTTR-ND | RTQ2130B-50GQW-QT | RTQ2130B-50GQW-QT | RTQ2130B-50GQW-QT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 5 volts | 5 volts | 5 to ? volts |