Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 027566-RT8106GQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 300kHz
Control Features: Enable, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Family Name: RT8106
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.75 V to 13.2 V
Alternative Parts (Cross-Reference): LTC1553CSW#TRMPBF ; LTC1553CSW#TRM; LTC3809IDD-1#TR; NCP5203MNR2;
Introduction Date: February 28, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
IC REG CTRLR BUCK 10WDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
IC REG CTRLR BUCK 10WDFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1038-2-ND | 027566-RT8106GQW | RT8106GQW | RT8106GQW | RT8106GQW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8106GQW | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck; Buck | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Power Good | Enable, Power Good | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | 300 kHz | 300 kHz |