Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA SC-74A, SOT-753
Manufacturer: Richtek USA Inc.
Win Source Part Number: 734002-RT9261B-33GB
Manufacturer Homepage: www.richtek.com
Reference case: SOT23-5L
Reference Date Code: 2016+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Switching Regulator/Controller
IC REG BOOST 3.3V 400MA SOT23-5
IC REG BOOST 3.3V 160MA SOT-23-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 400mA SC-74A, SOT-753
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT9261B-33GBTR-ND | 734002-RT9261B-33GB | 739-RT9261B-33GB | RT9261B-33GB | RT9261B-33GB | RT9261B-33GB |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT9261B-33GB | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.4000 amps | 0.4000 amps | 0.4000 amps | 0.4000 amps |