5.5V, 3A, 1.2MHZ SYNCHRONOUS BUC
5.5V, 3A, 1.2MHZ SYNCHRONOUS BUC
5.5V, 3A, 1.2MHZ SYNCHRONOUS BUC
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1028-RTQ5765AD-TACT-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; SOT-583 |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.6000 to 3.3 volts |