RichTek Technology Corporation DC DC Switching Controllers RT8208AGQW

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1028-1127-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-1127-2-ND
DC DC Switching Controllers 1028-1127-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8208AGQW - 096659-RT8208AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8208AGQW
096659-RT8208AGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8208AGQW 096659-RT8208AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 096659-RT8208AGQW Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Enable, On Time Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 096659-RT8208AGQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8208AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8208AGQW
PMIC - Voltage Regulators - DC DC Switching Controllers RT8208AGQW
IC REG CTRLR BUCK 16WQFN

IC REG CTRLR BUCK 16WQFN

Supplier's Site Datasheet
DC DC Switching Controllers - RT8208AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8208AGQW
DC DC Switching Controllers RT8208AGQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1127-2-ND 096659-RT8208AGQW RT8208AGQW RT8208AGQW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8208AGQW PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 16-WFQFN Exposed Pad Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification; Enable, On Time Control, Phase Control, Power Good Enable, On Time Control, Phase Control, Power Good
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - LM22677TJ-ADJ/J7002401 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
Specs
Package Type Other; Bulk
fsw 100 kHz
Duty Cycle 72
View Details