"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 14-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1.2A 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJ 1.2A 14TSSOP
IC REG BUCK ADJ 1.2A 14TSSOP
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1524-6-ND | RTQ2132BGCP-QT | RTQ2132BGCP-QT | RTQ2132BGCP-QT |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; "14-TSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Exposed Pad | SSOP | |
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 36 volts | 0.8000 to 36 volts | 0.8000 volts |