Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
IC REGULATOR CONTROLLER
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP-EP
IC REGULATOR CONTROLLER
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | RT9214PSP-ND | RT9214PSP | RT9214PSP | 682-RT9214PSP |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | IC REGULATOR CONTROLLER |
| Configuration / Function | Buck | |||
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | SOIC; Other; 8-SOIC (0.154, 3.90mm Width) Exposed Pad | |
| Special Features | Synchronous Rectification | Phase Control | ||
| fsw | 300 kHz | 300 kHz | 300 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |