Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
Switching Voltage Regulators STEPUP1.2MHZ PWM SWR
IC REG CTRLR BOOST 8TSSOP
IC REG CTRLR BOOST 8TSSOP
Boost Regulator Positive Output Step-Up DC-DC Controller IC 8-TSSOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | S-8333ABDA-T8T1G-ND | S-8333ABDA-T8T1G | S-8333ABDA-T8T1G | S-8333ABDA-T8T1G | S-8333ABDA-T8T1G |
| Product Name | DC DC Switching Controllers | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||||
| Package Type | Other; "8-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 8-TSSOP (0.173\", 4.40mm Width) | ||
| fsw | 280 to 1080 kHz | 280 to 1080 kHz | 280 to 1080 kHz | 280 to 1080 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Special Features | Internal Current Limit; Current Limit, Frequency Control |