Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOP
IC BUCK MOSFET DRVR SOP-8
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT9612BZSTR-ND | RT9612BZS | RT9612BZS |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Synchronous Rectification | ||
| fsw | 500 kHz |