Manufacturer: Richtek USA Inc.
Win Source Part Number: 062615-RT8203GA
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 200kHz, 300kHz, 400kHz, 500kHz
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 4
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 80%, 84%, 88%, 92%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -10°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 7 V to 24 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
IC REG CTRLR BUCK 28SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 28-SSOP
IC REG CTRLR BUCK 28SSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 062615-RT8203GA | RT8203GA-ND | RT8203GA | RT8203GA | RT8203GA |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8203GA | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver | |||
| Package Type | SSOP; Other; 28-SSOP | SSOP; Other; "28-SSOP (0.154"", 3.90mm Width)" | SSOP; Other; 28-SSOP (0.154\", 3.90mm Width) | SSOP | |
| Life Cycle Stage | Declining; Not For New Designs | Active | Active | ||
| Special Features | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Phase Control, Power Good | Synchronous Rectification | Internal Current Limit; Current Limit, Enable, On Time Control, Phase Control, Power Good |