IC REG BUCK ADJ 600MA HSNT-8A
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1662-S-19943AA-A8T1U7TR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 8-SMD, Flat Leads Exposed Pad |
| Special Features | Synchronous Rectification |
| Output Voltage | 1 to 12 volts |