Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
IC REG BUCK ADJ 600MA HSNT-8(203
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-SMD, Flat Lead Exposed Pad
IC REG BUCK ADJ 600MA HSNT-8(203
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-19933CA-A8T1U7TR-ND | S-19933CA-A8T1U7 | S-19933CA-A8T1U7 | S-19933CA-A8T1U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 8-SMD, Flat Leads Exposed Pad | Other; 8-SMD, Flat Lead Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.5 to 12 volts | 2.5 to 12 volts | 2.5 volts |