RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RTQ6360GQW

Description
Win Source Part Number: 1351935-RTQ6360GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RTQ6360
Request a Quote Datasheet
Description
Win Source Part Number: 1351935-RTQ6360GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RTQ6360
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1351935-RTQ6360GQW - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1351935-RTQ6360GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1351935-RTQ6360GQW
Win Source Part Number: 1351935-RTQ6360GQW Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 3,000 Current - Output: 500mA Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Mounting Type: Surface Mount Package / Case: 10-WFDFN Exposed Pad Supplier Device Package: 10-WDFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Richtek USA Inc. Base Product Number: RTQ6360

Win Source Part Number: 1351935-RTQ6360GQW
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 3,000
Current - Output: 500mA
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Mounting Type: Surface Mount
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-WDFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Richtek USA Inc.
Base Product Number: RTQ6360

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ6360GQWTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ6360GQWTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ6360GQWTR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ6360GQWDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ6360GQWDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ6360GQWDKR-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ6360GQWCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ6360GQWCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ6360GQWCT-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RTQ6360GQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RTQ6360GQW
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RTQ6360GQW
IC REG BUCK ADJ 500MA 10WDFN

IC REG BUCK ADJ 500MA 10WDFN

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - RTQ6360GQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RTQ6360GQW
Voltage Regulators - DC DC Switching Regulators RTQ6360GQW
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 500mA 10-WFDFN Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - RTQ6360GQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
RTQ6360GQW
PMIC - Voltage Regulators - DC DC Switching Regulators RTQ6360GQW
IC BUCK 0.5A ASYNC WDFN-10S

IC BUCK 0.5A ASYNC WDFN-10S

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1351935-RTQ6360GQW 1028-RTQ6360GQWTR-ND RTQ6360GQW RTQ6360GQW RTQ6360GQW
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz
Unlock Full Specs
to access all available technical data