Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
IC REG BUCK ADJ 600MA HSNT-6
IC REG BUCK ADJ 600MA HSNT-6(202
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 6-SMD, Flat Lead Exposed Pad
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1662-S-19933BA-A6T8U7TR-ND | S-19933BA-A6T8U7 | S-19933BA-A6T8U7 | S-19933BA-A6T8U7 |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 6-SMD, Flat Leads Exposed Pad | Other; 6-SMD, Flat Lead Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 12 volts | 1 volts | 1 to 12 volts |