ABLIC Inc. Voltage Regulators - DC DC Switching Regulators S-19933DA-S8T1U7

Description
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1662-S-19933DA-S8T1U7TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1662-S-19933DA-S8T1U7TR-ND
Voltage Regulators - DC DC Switching Regulators 1662-S-19933DA-S8T1U7TR-ND
"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad"

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - S-19933DA-S8T1U7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
S-19933DA-S8T1U7
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators S-19933DA-S8T1U7
IC REG BUCK ADJ 600MA HTMSOP-8

IC REG BUCK ADJ 600MA HTMSOP-8

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - S-19933DA-S8T1U7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
S-19933DA-S8T1U7
Voltage Regulators - DC DC Switching Regulators S-19933DA-S8T1U7
Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 2.5V 1 Output 600mA 8-VSSOP, 8-MSOP (0.110", 2.80mm Width) Exposed Pad

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - S-19933DA-S8T1U7 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
S-19933DA-S8T1U7
PMIC - Voltage Regulators - DC DC Switching Regulators S-19933DA-S8T1U7
IC REG BUCK ADJ 600MA HTMSOP-8

IC REG BUCK ADJ 600MA HTMSOP-8

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1662-S-19933DA-S8T1U7TR-ND S-19933DA-S8T1U7 S-19933DA-S8T1U7 S-19933DA-S8T1U7
Product Name Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type Other; "8-VSSOP, 8-MSOP (0.110"", 2.80mm Width) Exposed Pad" SSOP SSOP; Other; 8-VSSOP, 8-MSOP (0.110\", 2.80mm Width) Exposed Pad
Special Features Synchronous Rectification
Output Voltage 2.5 to 12 volts 2.5 volts 2.5 to 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1882974 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 74 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - IP2005ATRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; Power Block (LGA)
View Details
5 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AAR-5 - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details