Boost Regulator Positive Output Step-Up DC-DC Controller IC 12-WDFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 12-WDFN (3x3)
Boost Regulator Positive Output Step-Up DC-DC Controller IC 12-WDFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 733982-RT8525DGQW
Series: *
Packaging: Reel - TR
Package: 12-WFDFN Exposed Pad
Family Name: RT8525DGQW
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.richtek.com
Manufacturer Package: 12-WDFN (3x3)
Introduction Date: June 21, 2012
ECCN: EAR99
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Boost Regulator Positive Output Step-Up DC-DC Controller IC 12-WDFN (3x3)
IC REG BOOST CTRLR WDFN-12
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-RT8525DGQWTR-ND | 733982-RT8525DGQW | RT8525DGQW | RT8525DGQW |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8525DGQW | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Boost | |||
| Package Type | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | Other; 12-WFDFN Exposed Pad | |
| fsw | 200 kHz | 200 kHz | 200 kHz | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Voltage Type | Fixed; Transistor Driver |