RichTek Technology Corporation Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RTQ2962GSP-QA

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1316427-RTQ2962GSP-Q A Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RTQ2962GSP-QADK R,1028-RTQ2962GSP-QA TR,1028-RTQ2962GSP-Q ACT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 1316427-RTQ2962GSP-Q A Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RTQ2962GSP-QADK R,1028-RTQ2962GSP-QA TR,1028-RTQ2962GSP-Q ACT RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - 1316427-RTQ2962GSP-QA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
1316427-RTQ2962GSP-QA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators 1316427-RTQ2962GSP-QA
Manufacturer: Richtek USA Inc. Win Source Part Number: 1316427-RTQ2962GSP-Q A Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators Packaging: Reel - TR Standard Package: 2,500 Mounting: Surface Mount Current - Output: 2.5A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 100kHz ~ 2.5MHz Voltage - Output (Max): 60V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4V Voltage - Input (Max): 60V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: No Supplier Device Package: 8-SOP-EP Temperature Range - Operating: -40°C ~ 150°C (TJ) Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-RTQ2962GSP-QADK R,1028-RTQ2962GSP-QA TR,1028-RTQ2962GSP-Q ACT RoHS Status: ROHS3 Compliant

Manufacturer: Richtek USA Inc.
Win Source Part Number: 1316427-RTQ2962GSP-QA
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 2,500
Mounting: Surface Mount
Current - Output: 2.5A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 100kHz ~ 2.5MHz
Voltage - Output (Max): 60V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4V
Voltage - Input (Max): 60V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: No
Supplier Device Package: 8-SOP-EP
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Case / Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-RTQ2962GSP-QADKR,1028-RTQ2962GSP-QATR,1028-RTQ2962GSP-QACT
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ2962GSP-QADKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ2962GSP-QADKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ2962GSP-QADKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ2962GSP-QACT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ2962GSP-QACT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ2962GSP-QACT-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RTQ2962GSP-QATR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RTQ2962GSP-QATR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RTQ2962GSP-QATR-ND
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RTQ2962GSP-QA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RTQ2962GSP-QA
Voltage Regulators - DC DC Switching Regulators RTQ2962GSP-QA
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2.5A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1316427-RTQ2962GSP-QA 1028-RTQ2962GSP-QADKR-ND RTQ2962GSP-QA
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad
Special Features Multiple Outputs; Synchronous Rectification
fsw 100 to 2500 kHz 100 to 2500 kHz 100 to 2500 kHz
Unlock Full Specs
to access all available technical data