The RT8237CZQW is a high-efficiency single synchronous buck PWM controller designed for stepping down high voltage batteries to low voltage supplies, suitable for applications such as notebook computers and CPU core power. It operates within a wide input voltage range of 4.5V to 26V and can output voltages from 0.7V to 3.3V, with a built-in 0.5% reference voltage. The controller features a quick load-step response of 100ns, programmable current limit sensing, and four selectable frequency settings. It includes soft-start control, integrated over-voltage, over-current, and under-voltage protection, as well as thermal shutdown capabilities. The device is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The RT8237CZQW is packaged in a compact WDFN-10L 3x3 format, facilitating easy integration into various electronic designs.
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Manufacturer: Richtek USA Inc.
Win Source Part Number: 126110-RT8237CZQW(2)
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 290kHz to 430kHz
Control Features: Current Limit, Enable, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WDFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC REG CTRLR BUCK 10WDFN
IC REG CTRLR BUCK 10WDFN
IC REG CTRLR BUCK 10WDFN
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1028-1135-2-ND | 126110-RT8237CZQW(2) | RT8237CZQW(2) | RT8237CZQW(2) | RT8237CZQW(2) | RT8237CZQW(2) |
| Product Name | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8237CZQW(2) | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck | |||
| Package Type | Other; 10-WFDFN Exposed Pad | Other; 10-WDFN (3x3) | Other; 10-WFDFN Exposed Pad | Other; 10-WFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Phase Control, Power Good | Internal Current Limit; Current Limit, Enable, Phase Control, Power Good | |||
| fsw | 290 to 430 kHz | 290 to 430 kHz | 290 to 430 kHz | 290 kHz | 290 to 430 kHz | 290 to 430 kHz |