RichTek Technology Corporation DC DC Switching Controllers RT8202AGQW

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1028-1040-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-1040-2-ND
DC DC Switching Controllers 1028-1040-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202AGQW - 027567-RT8202AGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202AGQW
027567-RT8202AGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202AGQW 027567-RT8202AGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 027567-RT8202AGQW Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-WQFN (3x3) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 1,500

Manufacturer: Richtek USA Inc.
Win Source Part Number: 027567-RT8202AGQW
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Control Features: Current Limit, Enable, On Time Control, Phase Control, Power Good
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WQFN (3x3)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 1,500

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8202AGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8202AGQW
PMIC - Voltage Regulators - DC DC Switching Controllers RT8202AGQW
IC REG CTRLR BUCK 16WQFN

IC REG CTRLR BUCK 16WQFN

Supplier's Site Datasheet
DC DC Switching Controllers - RT8202AGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8202AGQW
DC DC Switching Controllers RT8202AGQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-WQFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1040-2-ND 027567-RT8202AGQW RT8202AGQW RT8202AGQW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8202AGQW PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck Buck
Package Type Other; 16-WFQFN Exposed Pad Other; 16-WQFN (3x3) Other; 16-WFQFN Exposed Pad
Special Features Synchronous Rectification Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, On Time Control, Phase Control, Power Good Internal Current Limit; Current Limit, Enable, On Time Control, Phase Control, Power Good
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
DC DC Switching Controllers - 5962-8951103EA - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; PWM
Package Type DIP; Other; 16-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details