RichTek Technology Corporation PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8290AGSP RT8290AGSP

Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 711927-RT8290AGSP Manufacturer Homepage: www.richtek.com Reference case: SOP8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Richtek USA Inc. Win Source Part Number: 711927-RT8290AGSP Manufacturer Homepage: www.richtek.com Reference case: SOP8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8290AGSP - 711927-RT8290AGSP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8290AGSP
711927-RT8290AGSP
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8290AGSP 711927-RT8290AGSP
Manufacturer: Richtek USA Inc. Win Source Part Number: 711927-RT8290AGSP Manufacturer Homepage: www.richtek.com Reference case: SOP8 Reference Date Code: 15+ Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Richtek USA Inc.
Win Source Part Number: 711927-RT8290AGSP
Manufacturer Homepage: www.richtek.com
Reference case: SOP8
Reference Date Code: 15+
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now
Voltage Regulators - DC DC Switching Regulators - 1028-RT8290AGSPTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT8290AGSPTR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT8290AGSPTR-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT8290AGSPCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT8290AGSPCT-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT8290AGSPCT-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1028-RT8290AGSPDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1028-RT8290AGSPDKR-ND
Voltage Regulators - DC DC Switching Regulators 1028-RT8290AGSPDKR-ND
"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

"Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154"", 3.90mm Width) Exposed Pad"

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - RT8290AGSP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
RT8290AGSP
Voltage Regulators - DC DC Switching Regulators RT8290AGSP
Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buck Switching Regulator IC Positive Adjustable 0.925V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - RT8290AGSP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
RT8290AGSP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators RT8290AGSP
IC REG BUCK ADJUSTABLE 3A 8SOP

IC REG BUCK ADJUSTABLE 3A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 711927-RT8290AGSP 1028-RT8290AGSPTR-ND RT8290AGSP RT8290AGSP
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - RT8290AGSP Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad SOIC
Special Features Synchronous Rectification
Output Voltage 0.9250 to 20 volts 0.9250 to 20 volts 0.9250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 2.4 Mhz. 2 A Buck Regulator Low Lq - A8589KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
8 suppliers
Switching Regulators - 1672767 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 95 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LM22674-Q1 500 mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable - LM22674QMRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
6 suppliers