Win Source Part Number: 1249974-S-8335A240FT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tray
Standard Package: 100
Mounting: SMD (SMT)
Current - Output: 60mA (Switch)
Output Type: Adjustable
Function: Step-Up
Topology: Boost, Buck-Boost
Frequency - Switching: 100kHz
Voltage - Output (Max): 16.59V, -12.8V
Number of Outputs: 1
Output Configuration: Positive and Negative (Dual Rail)
Voltage - Input (Min): 2.4V
Voltage - Input (Max): 5V
Voltage - Output (Min/Fixed): 8.91V, -6.87V
Synchronous Rectifier: No
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -20°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: ABLIC Inc.
Base Product Number: S-8335
Product Status: Not For New Designs
Switching Controller, 0.3A, 120kHz Switching Freq-Max, CMOS, PDSO24, LEAD FREE, TSSOP-24 Product overview: S-8335A240FT-TB-G from ABLIC is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3A, 120kHz, TSSOP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 0.3A, 120kHz, TSSOP, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-S-8335A240FT-TB-
"Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.91V, -6.87V 1 Output 60mA (Switch) 24-TSSOP (0.173"", 4.40mm Width)"
IC REG BUCK BST ADJ 60MA 24TSSOP
IC REG BUCK BST ADJ 60MA 24TSSOP
Boost, Buck-Boost Switching Regulator IC Positive and Negative (Dual Rail) Adjustable 8.91V, -6.87V 1 Output 60mA (Switch) 24-TSSOP (0.173", 4.40mm Width)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1249974-S-8335A240FT-TB-G | 739-S-8335A240FT-TB-G | S-8335A240FT-TB-G-ND | S-8335A240FT-TB-G | S-8335A240FT-TB-G | S-8335A240FT-TB-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | 0.3A 120kHz TSSOP Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost, Buck-Boost | Boost; Buck-Boost | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | SSOP; Other; Tray | Other; "24-TSSOP (0.173"", 4.40mm Width)" | SSOP | SSOP; Other; 24-TSSOP (0.173\", 4.40mm Width) | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| fsw | 100 kHz | 100 kHz | 100 kHz | 100 kHz | 100 kHz |