RichTek Technology Corporation DC DC Switching Controllers RT8130BGQW

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - 1028-1422-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-1422-1-ND
DC DC Switching Controllers 1028-1422-1-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 1028-1422-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-1422-2-ND
DC DC Switching Controllers 1028-1422-2-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buy Now Datasheet
DC DC Switching Controllers - 1028-1422-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
1028-1422-6-ND
DC DC Switching Controllers 1028-1422-6-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8130BGQW - 932486-RT8130BGQW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8130BGQW
932486-RT8130BGQW
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8130BGQW 932486-RT8130BGQW
Manufacturer: Richtek USA Inc. Win Source Part Number: 932486-RT8130BGQW Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-WDFN (3x3) Package: Reel - TR Package: 10-WFDFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 13.2V Family Name: RT8130 Categories: Integrated Circuits (ICs) Case / Package: 10-WDFN (3x3) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1028-1422-6, 1028-1422-2, 1028-1422-1, -RT8130BGQW

Manufacturer: Richtek USA Inc.
Win Source Part Number: 932486-RT8130BGQW
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 10-WDFN (3x3)
Package: Reel - TR
Package: 10-WFDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 13.2V
Family Name: RT8130
Categories: Integrated Circuits (ICs)
Case / Package: 10-WDFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1028-1422-6, 1028-1422-2, 1028-1422-1, -RT8130BGQW

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - RT8130BGQW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
RT8130BGQW
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers RT8130BGQW
IC REG CTRLR BUCK 10WDFN

IC REG CTRLR BUCK 10WDFN

Supplier's Site
DC DC Switching Controllers - RT8130BGQW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
RT8130BGQW
DC DC Switching Controllers RT8130BGQW
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-WDFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - RT8130BGQW - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
RT8130BGQW
PMIC - Voltage Regulators - DC DC Switching Controllers RT8130BGQW
IC REG CTRLR BUCK 10WDFN

IC REG CTRLR BUCK 10WDFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1028-1422-1-ND 932486-RT8130BGQW RT8130BGQW RT8130BGQW RT8130BGQW
Product Name DC DC Switching Controllers PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - RT8130BGQW Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers
Configuration / Function Buck
Package Type Other; 10-WFDFN Exposed Pad Other; 10-WDFN (3x3) Other; 10-WFDFN Exposed Pad
Special Features Synchronous Rectification Enable, Phase Control, Power Good
fsw 300 kHz 300 kHz 300 kHz 300 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data