DC DC CONVERTER 12V 5W
DC-DC CONVERTER, MEDICAL, 12V, 0.5A; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ASA01B48-M | 92Y5012 |
| Product Name | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 12V, 0.5A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Applications | ITE (Commercial) | |
| Operating Temperature | -40 to 75 C (-40 to 167 F) |