Artesyn Embedded Power Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies ERM01CC18

Description
DC-DC CONVERTER, 2 O/P, 20W; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; DC / DC Converter Type:DIP RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 2 O/P, 20W; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; DC / DC Converter Type:DIP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies - 18AC7202 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies
18AC7202
Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies 18AC7202
DC-DC CONVERTER, 2 O/P, 20W; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Output Current - Output 2:667mA; DC / DC Converter Type:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - ERM01CC18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
ERM01CC18
Power Supplies - Board Mount - DC DC Converters ERM01CC18
DC DC CONVERTER +/-15V 20W

DC DC CONVERTER +/-15V 20W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 18AC7202 ERM01CC18
Product Name Dc-Dc Converter, 2 O/p, 20W; Output Power Max Artesyn Embedded Technologies Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
DC Output Current 0.6670 amps
DC Output Power 20 watts
Unlock Full Specs
to access all available technical data

Similar Products

Delta Adapter AC to DC 100-240V 36W 12V C6 Lockable DC Plug - 96PSA-A36W12W7-5 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / PSB / BSMI / BIS / IRAM
View Details
LN-Series - LN010PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers