Power Supplies - External/Internal (Off-Board) - DC DC Converters
DC-DC CONVERTER, 5V, 1.2A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | ATA01A36-L | 16AC2744 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters | Dc-Dc Converter, 5V, 1.2A; Power Supply Approvals Artesyn Embedded Technologies |
| Type | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | |
| Form Factor | Board Mount | |
| Applications | ITE (Commercial) | |
| Operating Temperature | -40 to ? C (-40 to ? F) |