Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ARTESYN EMBEDDED POWER
BXA10-48D15 -- POWER SUPPLIES - BOARD MOUNT - DC DC CONVERTERS
Artesyn Embedded Power
Power Supplies - Board Mount - DC DC Converters
BXA10-48D15
Description
DC DC CONVERTER +/-15V 10W
Shenzhen Shengyu Electronics Technology Limited
Done
Description
DC DC CONVERTER +/-15V 10W
Suppliers
Company
Product
Description
Supplier Links
Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BXA10-48D15
Power Supplies - Board Mount - DC DC Converters
BXA10-48D15
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 10W
Supplier's Site
Technical Specifications
Shenzhen Shengyu Electronics Technology Limited
Product Category
Power Supplies
Product Number
BXA10-48D15
Product Name
Power Supplies - Board Mount - DC DC Converters
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Power Supply IP42 for LED- and Illumination applications indoor 90~264 VAC => 24 VDC 0.34 A 8 W
Power Supply
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
View Details
Placid Industries
PST2-24-220 Enclosed Power Supply
PST2-24-220
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
2 amps
View Details
Beckhoff Automation LLC
CX2100-0914 | Power supply unit for external battery pack for CX20x3 and CX2042
View Details
TDK-Lambda Europe GmbH
Chassis mount and DIN rail 13.2 to 30W DC-DC converters
CCGS15-24-15S/DIN
Specs
Type
DC-DC Converter
Operating Temperature
20 to 70 C (68 to 158 F)
DC Output Voltage
15.0 volts
View Details